Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Contact Base Material | Brass |
---|---|
Contact Shape & Form | Round |
Wire Contact Termination Area Plating Material | Pre-Tin |
Barrel Type | Open Barrel |
Plating Material | Tin |
Contact Retention Within Housing | With |
Contact Current Rating (Max) | 17A |
Contact Mating Area Plating Material | Pre-Tin |
Contact Type | Pin |
Contact Orientation | Straight |
Contact Termination Area Plating Material | Pre-Tin |
Wire Size | .52 – 1.04mm², 20 – 17AWG |
Accepts Wire Insulation Diameter Range | .079 – .13in, 2 – 3.3mm |
Mating Pin Diameter | 3.56mm, .14in |
Overall Length | .984in |
Operating Voltage | 250VAC |
CSA File Number | LR 16455 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Agency/Standard | UL, CSA |
CSA Certified | Yes |
UL Rating | Recognized |
CSA Rating | Certified |
UL Flammability Rating | UL 94V-2 |
UL File Number | E28476 |
Wire Insulation Support | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type Within Housing | Locking Lance |
For Multiple Crimp | No |
Circuit Application | Power |
Wire Type | Stranded |
Wire/Cable Type | Discrete Wire |
For Use With | Pin (Cap) Housing |
Packaging Quantity | 2500 |
Packaging Method | Reel |
Product Type | Contact |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Where can I find additional details, specifications and documents for a 880684-2?
Additional datasheets, footprints and schematics for 880684-2 are listed on our Part Details page. You can also find images and similar parts to 880684-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 880684-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 880684-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 880684-2 fall under?
The 880684-2 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 880684-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 880684-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 880684-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 880684-2 have stock available?
There is no stock from authorised distributors for 880684-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 880684-2 often in real-time on the comparison pages.
What if I can't find stock of 880684-2?
You can fill out our help required form which you can use to request a quote for 880684-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.