Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Unplated |
---|---|
Fully Insulated | No |
Contact Base Material | Phosphor Bronze |
Terminal Orientation | Straight |
Terminal Type | Receptacle |
Crimp Type | F-Crimp |
Barrel Type | Open |
Terminal & Splice Type | Receptacle |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Overall Length | 16.3mm, .642in |
Mating Tab Width | 6.35mm, .25in |
Wire Size | 20 – 17AWG, .51 – 1.03mm² |
Accepts Wire Insulation Diameter Range | 2.01 – 3.3mm, .079 – .13in |
Wire Insulation Support | With |
Line | Budget |
Packaging Quantity | 10000 |
Packaging Method | Reel |
Insertion Force | Normal |
Wire/Cable Type | Discrete Wire |
Terminates To | Wire & Cable |
Insulated | No |
Sealable | No |
.250 Series Faston |Te Connectivity 880683-3 | Newark Electronics |
Where can I find additional details, specifications and documents for a 880683-3?
Additional datasheets, footprints and schematics for 880683-3 are listed on our Part Details page. You can also find images and similar parts to 880683-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 880683-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 880683-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 880683-3 fall under?
The 880683-3 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 880683-3 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 880683-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 880683-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 880683-3 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 880683-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 880683-3 often in real-time on the comparison pages.
What if I can't find stock of 880683-3?
You can fill out our help required form which you can use to request a quote for 880683-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.