Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.19
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Unplated |
Crimp Type | F-Crimp |
Terminal Orientation | Piggyback |
Barrel Type | Open |
Terminal & Splice Type | Receptacle |
Terminal Type | Tab & Receptacle |
Contact Base Material | Brass |
Accepts Wire Insulation Diameter Range | .07 – .129in, 2 – 3.3mm |
Wire Size | 20 – 17AWG, .51 – 1.03mm² |
Receptacle Terminal Stock Thickness | .4mm, .015in |
Wire Insulation Support | Without |
Packaging Method | Box |
Packaging Quantity | 1500 |
Sealable | No |
Insulated | No |
.250 S. FASTON PIGG | Avnet America |
Where can I find additional details, specifications and documents for a 880682-1?
Additional datasheets, footprints and schematics for 880682-1 are listed on our Part Details page. You can also find images and similar parts to 880682-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 880682-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 880682-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 880682-1 fall under?
The 880682-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 880682-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 880682-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 880682-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 880682-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 880682-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 880682-1 often in real-time on the comparison pages.
What if I can't find stock of 880682-1?
You can fill out our help required form which you can use to request a quote for 880682-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.