Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Barrel Type | Open |
Crimp Type | F-Crimp |
Accepts Wire Insulation Diameter Range | 1.27 – 2.3mm, .05 – .09in |
Mating Tab Width | 6.35mm, .25in |
Wire Size | 20 – 17AWG, .51 – 1.03mm² |
Receptacle Terminal Stock Thickness | .3mm, .012in |
Wire Insulation Support | With |
Packaging Method | Reel |
Packaging Quantity | 8000 |
Sealable | No |
Insulated | No |
Insertion Force | Normal |
Ff 250 Rec 0.50-1.00 Mm2 0.32X19.3 Tpbr |Te Connectivity 880675-2 | Newark Electronics |
.250 FASTIN-ON HSG | Avnet America |
.250 FASTIN-ON REC. | Power and Signal Group |
Where can I find additional details, specifications and documents for a 880675-2?
Additional datasheets, footprints and schematics for 880675-2 are listed on our Part Details page. You can also find images and similar parts to 880675-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 880675-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 880675-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 880675-2 fall under?
The 880675-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 880675-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 880675-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 880675-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 880675-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell and Power and Signal Group have stock available or on a lead time for 880675-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 880675-2 often in real-time on the comparison pages.
What if I can't find stock of 880675-2?
You can fill out our help required form which you can use to request a quote for 880675-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.