Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Compatible With Wire & Cable Type | FFC |
---|---|
Contact Type | Splice |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Pre-Tin |
Centerline (Pitch) | 8.9mm |
実装方法 | Reel |
Packaging Method | Reel |
Product Type | Splice |
Sealable | No |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
PIN Contact Crimp Straight Cable Mount | Avnet America |
FFC SPLICE, FFC Contacts | TE Connectivity 880668-1 | RS Americas |
Special Order: FFC SPLICE Contact Type: Splicing Contact Contact Mating Area Plating Material: Tin Compatible With Wire & Cable Type: FFC Termination Method to Wire & Cable: Insulation Displacement (IDC) Contact Base Material: Phosphor Bronze Splicing Contact Tin FFC Insulation Displacement (IDC) | 2.54Mm Ffc Connectors Pin Contact | Part Number: 880668-1 | Internal Number: 880668-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 880668-1?
Additional datasheets, footprints and schematics for 880668-1 are listed on our Part Details page. You can also find images and similar parts to 880668-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 880668-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 880668-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 880668-1 fall under?
The 880668-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FFC Contacts.
Can I view similar or alternative parts?
You can view similar parts to 880668-1 when available in the FFC Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 880668-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 880668-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 880668-1 have stock available?
Authorised distributors including Avnet America, RS Americas and TE Store have stock available or on a lead time for 880668-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 880668-1 often in real-time on the comparison pages.
What if I can't find stock of 880668-1?
You can fill out our help required form which you can use to request a quote for 880668-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.