Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Insulation Diameter (Max) | .09in, 2.286mm |
Stud Diameter | .256in, 6.5mm |
Wire Size | 20 – 17AWG, .5 – 1mm², 1021 – 2048CMA |
Barrel Inside Diameter | 1.31mm, .051in, .07in, 1.8mm |
Overall Length | 25.81mm, 1.016in |
Tongue Thickness | .6mm, .023in |
Wire Insulation Diameter | 1.4 – 2.3mm, .055 – .09in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Stud Size | 1/4 |
Barrel Type | Open Barrel |
Sealable | No |
Wire/Cable Type | Regular Wire |
Insulated | No |
Support Style | Insulation Support |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Ring Tongue |Amp Te Connectivity 880661-2 | Newark Electronics |
Where can I find additional details, specifications and documents for a 880661-2?
Additional datasheets, footprints and schematics for 880661-2 are listed on our Part Details page. You can also find images and similar parts to 880661-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 880661-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 880661-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 880661-2 fall under?
The 880661-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 880661-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 880661-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 880661-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 880661-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 880661-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 880661-2 often in real-time on the comparison pages.
What if I can't find stock of 880661-2?
You can fill out our help required form which you can use to request a quote for 880661-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.