Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Fully Insulated | No |
---|---|
Plating Material | Pre-Tin |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Phosphor Bronze |
Barrel Type | Open |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Mating Tab Width | 6.35mm, .25in |
Wire Size | 20 – 17AWG, .51 – 1.03mm² |
Accepts Wire Insulation Diameter Range | .079 – .13in, 2.01 – 3.3mm |
Mating Tab Thickness | .81mm, .032in |
Wire Insulation Support | With |
Packaging Method | Strip |
Packaging Quantity | 1500 |
Insulated | No |
Sealable | No |
Insertion Force | Low |
POSITIVE LOCK REC. Quick Disconnect Terminal Type: Receptacle Wire Size: 20 – 17 AWG Wire Size: .51 – 1.03 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 20 – 17 AWG .51 – 1.03 mm² 6.35 mm | Quick Disconnect | Part Number: 880646-6 | Internal Number: 880646-6 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 880646-6?
Additional datasheets, footprints and schematics for 880646-6 are listed on our Part Details page. You can also find images and similar parts to 880646-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 880646-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 880646-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 880646-6 fall under?
The 880646-6 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 880646-6 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 880646-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 880646-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 880646-6 have stock available?
Authorised distributors including TE Store and Avnet America have stock available or on a lead time for 880646-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 880646-6 often in real-time on the comparison pages.
What if I can't find stock of 880646-6?
You can fill out our help required form which you can use to request a quote for 880646-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.