Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Unplated |
---|---|
Fully Insulated | No |
Terminal & Splice Type | Receptacle |
Contact Base Material | Brass |
Terminal Orientation | Straight |
Terminal Type | Receptacle |
Barrel Type | Open |
Crimp Type | F-Crimp |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Overall Length | .815in, 20.7mm |
Mating Tab Width | .25in, 6.35mm |
Wire Size | 20 – 17AWG, .51 – 1.03mm² |
Accepts Wire Insulation Diameter Range | 2.01 – 3.3mm, .079 – .13in |
UL Rating | Recognized |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Packaging Quantity | 1500 |
Packaging Method | Reel |
Wire Stop | No |
Wire/Cable Type | Discrete Wire |
Terminates To | Wire & Cable |
Insulated | No |
Insertion Force | Low |
Sealable | No |
Positive Lock Recep |Amp Te Connectivity 880646-1 | Newark Electronics |
Brass Staight Open Barrel F-Crimp Receptacle Terminal | Future Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 880646-1?
Additional datasheets, footprints and schematics for 880646-1 are listed on our Part Details page. You can also find images and similar parts to 880646-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 880646-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 880646-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 880646-1 fall under?
The 880646-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 880646-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 880646-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 880646-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 880646-1 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Boersig and Farnell have stock available or on a lead time for 880646-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 880646-1 often in real-time on the comparison pages.
What if I can't find stock of 880646-1?
You can fill out our help required form which you can use to request a quote for 880646-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.