Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.29
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
10,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.28
|
10,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.19
|
10,000
in stock
|
Buy Now | |
Farnell
from US$0.38
|
10,000
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
Boersig
from US$0.30
|
-
|
Buy Now |
Plating Material | Unplated |
---|---|
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Tongue Thickness | .023in, .6mm |
Wire Insulation Diameter (Max) | .157in, 3.9878mm |
Barrel Inside Diameter | 1.82mm, 3.32mm, .071in, .13in |
Wire Size | 2048 – 5178CMA, 17 – 13AWG, 1 – 2.5mm² |
Wire Insulation Diameter | .106 – .157in, 2.7 – 4mm |
Overall Length | 19.8mm, .779in |
Stud Diameter | 4.3mm, .169in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 5000 |
Packaging Method | Strip/Reel |
Wire/Cable Type | Regular Wire |
Insulated | No |
Sealable | No |
Stud Size | M4, #8 |
Barrel Type | Open Barrel |
Support Style | Insulation Support |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Terminals Ring Tongue |Amp Te Connectivity 880642-3 | Newark Electronics |
Terminals RING TONGUE | Rapid Electronics |
TE Connectivity RING TONGUE Terminals RING TONGUE | Distrelec |
CRIMP TERMINALS - RING TONGUE | Farnell |
Ring Terminal 13AWG to 17AWG M4 Bronze Strip/Reel | Avnet America |
Where can I find additional details, specifications and documents for a 880642-3?
Additional datasheets, footprints and schematics for 880642-3 are listed on our Part Details page. You can also find images and similar parts to 880642-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 880642-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 880642-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 880642-3 fall under?
The 880642-3 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 880642-3 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 880642-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 880642-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 880642-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 880642-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 880642-3 often in real-time on the comparison pages.
What if I can't find stock of 880642-3?
You can fill out our help required form which you can use to request a quote for 880642-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.