Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0496
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.06
|
90,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
90,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.06
|
90,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
90,000
in stock
|
Buy Now | |
Avnet America
from US$0.0496
|
-
|
Buy Now | |
Boersig
from US$0.06
|
-
|
Buy Now | |
TE Store
from US$0.08
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Plating Material | Pre-Tin |
---|---|
Fully Insulated | No |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Receptacle Terminal Stock Thickness | .25mm, .01in |
Accepts Wire Insulation Diameter Range | .07 – .12in, 2 – 3.05mm |
Wire Size | 20 – 17AWG, .51 – 1.03mm² |
Mating Tab Width | .11in, 2.8mm |
Wire Insulation Support | With |
Packaging Method | Reel |
Packaging Quantity | 15000 |
Sealable | No |
Insulated | No |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
Ff 110 Rec 0.5-1.0 Mm2 0.25 X 12.3 Ptpbr |Amp Te Connectivity 880634-5 | Newark Electronics |
TE Connectivity FF 110 REC 0.5-1.0 MM2 0.25 X 12.3 PTPBR | Distrelec |
.110 FASTIN-ON RECE | Avnet America |
FF 110 REC 0.5-1.0 MM2 0.25 X 12.3 PTPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 20 – 17 AWG Wire Size: .51 – 1.03 mm² Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Receptacle 20 – 17 AWG .51 – 1.03 mm² 2.8 mm | Quick Disconnect | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 880634-5?
Additional datasheets, footprints and schematics for 880634-5 are listed on our Part Details page. You can also find images and similar parts to 880634-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 880634-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 880634-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 880634-5 fall under?
The 880634-5 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 880634-5 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 880634-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 880634-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 880634-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 880634-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 880634-5 often in real-time on the comparison pages.
What if I can't find stock of 880634-5?
You can fill out our help required form which you can use to request a quote for 880634-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.