Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Brass, Pre-Tin |
---|---|
Fully Insulated | No |
Terminal Orientation | Straight |
Terminal & Splice Type | Tab |
Barrel Type | Open |
Terminal Type | Tab |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Accepts Wire Insulation Diameter Range | .08 – .1in, 2.03 – 2.54mm |
Receptacle Terminal Stock Thickness | .019in, .5mm |
Wire Size | 20 – 17AWG, .51 – 1.03mm² |
Wire Insulation Support | With |
Packaging Quantity | 20000 |
Packaging Method | Strip/Reel |
Insulated | No |
Wire/Cable Type | Discrete Wire |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
110 Faston Rec 20-17 Awg Br |Amp Te Connectivity 880633-1 | Newark Electronics |
.110 FASTON TAB TER | Avnet America |
110 FASTON REC 20-17 AWG BR | TTI Europe |
Where can I find additional details, specifications and documents for a 880633-1?
Additional datasheets, footprints and schematics for 880633-1 are listed on our Part Details page. You can also find images and similar parts to 880633-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 880633-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 880633-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 880633-1 fall under?
The 880633-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 880633-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 880633-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 880633-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 880633-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for 880633-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 880633-1 often in real-time on the comparison pages.
What if I can't find stock of 880633-1?
You can fill out our help required form which you can use to request a quote for 880633-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.