Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Material | Polyester PBT |
---|---|
Color | Natural |
Number of Circuits | 3 |
Pin Diameter | .09in, 2.29mm |
Length | 1.2in, 30.5mm |
Mount Diameter | 13.46mm, .53in |
Mount Configuration | 2 Forward - 1 Back |
Packaging Method | Box |
Packaging Quantity | 7000 |
Product Type | Terminal Housing |
Connector Style | Receptacle |
Sealable | No |
Operating Temperature Range | -4 – 248°F, -20 – 120°C |
CLUSTER BLOCK HSG .090 DIA Number of Circuits: 3 Primary Product Material: Polyester PBT Wire Size: 22 – 10 AWG Wire Size: .326 – 5.26 mm² Operating Temperature Range: -4 – 248 °F Insulated Quick-Connect Cluster Block | 3 Polyester PBT 22 – 10 AWG .326 – 5.26 mm² | Part Number: 880631-5 | Internal Number: 880631-5 | TE Connectivity | TE Store |
Cluster Block Hsg .090 Dia Rohs Compliant: Yes |Amp Te Connectivity 880631-5 | Newark Electronics |
Conn Housing RCP 3 POS Crimp ST Cable Mount Box | Avnet America |
Where can I find additional details, specifications and documents for a 880631-5?
Additional datasheets, footprints and schematics for 880631-5 are listed on our Part Details page. You can also find images and similar parts to 880631-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 880631-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 880631-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 880631-5 fall under?
The 880631-5 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Cluster Blocks.
Can I view similar or alternative parts?
You can view similar parts to 880631-5 when available in the Cluster Blocks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 880631-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 880631-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 880631-5 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 880631-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 880631-5 often in real-time on the comparison pages.
What if I can't find stock of 880631-5?
You can fill out our help required form which you can use to request a quote for 880631-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.