Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Barrel Inside Diameter | .053in, .094in, 1.35mm, .1mm |
Wire Insulation Diameter | .079 – .13in, 2 – 3.3mm |
Tongue Thickness | .6mm, .0236in |
Stud Diameter | .327in, 8.3mm |
Wire Size | 20 – 17AWG, 1021 – 2048CMA, .5 – 1mm² |
Wire Insulation Diameter (Max) | .13in, 3.302mm |
Overall Length | 1.016in, 25.81mm |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 5000 |
Stud Size | M8, 5/16 |
Barrel Type | Open Barrel |
Wire/Cable Type | Regular Wire |
Insulated | No |
Sealable | No |
Support Style | Insulation Support |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Ring Tongue |Amp Te Connectivity 880630-2 | Newark Electronics |
Ring Terminal 17AWG to 20AWG M8 Tin Plated Brass Strip/Reel | Avnet America |
Where can I find additional details, specifications and documents for a 880630-2?
Additional datasheets, footprints and schematics for 880630-2 are listed on our Part Details page. You can also find images and similar parts to 880630-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 880630-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 880630-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 880630-2 fall under?
The 880630-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 880630-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 880630-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 880630-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 880630-2 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 880630-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 880630-2 often in real-time on the comparison pages.
What if I can't find stock of 880630-2?
You can fill out our help required form which you can use to request a quote for 880630-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.