Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Plating Material | Tin |
---|---|
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Overall Length | 19.8mm, .779in |
Wire Insulation Diameter | 2 – 3.3mm, .079 – .13in |
Barrel Inside Diameter | .1in, 2.54mm, .053in, 1.35mm |
Stud Diameter | .209in, 5.3mm |
Wire Insulation Diameter (Max) | 3.302mm, .13in |
Tongue Thickness | .6mm, .023in |
Wire Size | 1021 – 2048CMA, .5 – 1mm², 20 – 17AWG |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 10000 |
Packaging Method | Strip/Reel |
Stud Size | #10 |
Barrel Type | Open Barrel |
Wire/Cable Type | Regular Wire |
Insulated | No |
Sealable | No |
Support Style | Insulation Support |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Where can I find additional details, specifications and documents for a 880629-6?
Additional datasheets, footprints and schematics for 880629-6 are listed on our Part Details page. You can also find images and similar parts to 880629-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 880629-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 880629-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 880629-6 fall under?
The 880629-6 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 880629-6 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 880629-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 880629-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 880629-6 have stock available?
There is no stock from authorised distributors for 880629-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 880629-6 often in real-time on the comparison pages.
What if I can't find stock of 880629-6?
You can fill out our help required form which you can use to request a quote for 880629-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.