Inspection Slot | No |
---|---|
Plating Material | Tin |
Weight per Piece | 1.47g |
Terminal Angle | Straight |
Number of Holes | 2 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter (Max) | 3.302mm, .13in |
Wire Size | 20 – 17AWG, .5 – 1mm², 1021 – 2048CMA |
Overall Length | 19.8mm, .779in |
Tongue Thickness | .6mm, .0236in |
Barrel Inside Diameter | .048in, .094in, 1.22mm, 2.41mm |
Wire Insulation Diameter | .079 – .13in, 2 – 3.3mm |
Stud Diameter | 4.3mm, .169in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 10000 |
Packaging Method | Tape & Reel |
Shape Description | RING-001 |
Sealable | No |
Insulated | No |
Stud Size | #8, M4 |
Support Style | Insulation Support |
Terminal Features | Sheared |
Wire/Cable Type | Regular Wire |
Barrel Type | Open Barrel |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Ring Tongue |Te Connectivity 880626-2 | Newark Electronics |
Ring and Spade Terminal 17-20AWG 19.8mm 8mm Tin Strip | Avnet America |
Where can I find additional details, specifications and documents for a 880626-2?
Additional datasheets, footprints and schematics for 880626-2 are listed on our Part Details page. You can also find images and similar parts to 880626-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 880626-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 880626-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 880626-2 fall under?
The 880626-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 880626-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 880626-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 880626-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 880626-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for 880626-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 880626-2 often in real-time on the comparison pages.
What if I can't find stock of 880626-2?
You can fill out our help required form which you can use to request a quote for 880626-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.