Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Weight per Piece | .691g |
Inspection Slot | No |
Number of Holes | 2 |
Terminal Angle | Straight |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter | .087 – .15in, 2.2 – 3.8mm |
Barrel Inside Diameter | 1.82mm, 3.32mm, .071in, .13in |
Wire Size | 2048 – 5178CMA, 17 – 13AWG, 1 – 2.5mm² |
Overall Length | 19.8mm, .779in |
Tongue Thickness | .6mm, .0236in |
Stud Diameter | .126in, 3.2mm |
Wire Insulation Diameter (Max) | 3.81mm, .15in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | Similar to DIN 46225 |
Packaging Quantity | 12500 |
Packaging Method | Tape & Reel |
Shape Description | RING-001 |
Barrel Type | Open Barrel |
Sealable | No |
Stud Size | #5, M3 |
Support Style | Insulation Support |
Insulated | No |
Wire/Cable Type | Regular Wire |
Terminal Features | Sheared |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Terminals Ring Tongue |Amp Te Connectivity 880623-2 | Newark Electronics |
Conn Ring Tongue Terminal 13-17AWG 19.8mm 8.1mm Tin T/R | Avnet America |
Where can I find additional details, specifications and documents for a 880623-2?
Additional datasheets, footprints and schematics for 880623-2 are listed on our Part Details page. You can also find images and similar parts to 880623-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 880623-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 880623-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 880623-2 fall under?
The 880623-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 880623-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 880623-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 880623-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 880623-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Boersig and Farnell have stock available or on a lead time for 880623-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 880623-2 often in real-time on the comparison pages.
What if I can't find stock of 880623-2?
You can fill out our help required form which you can use to request a quote for 880623-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.