Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Plating Material | Brass, Unplated |
---|---|
Inspection Slot | No |
Weight per Piece | .69g |
Number of Holes | 2 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Insulation Diameter (Max) | 3.81mm, .15in |
Barrel Inside Diameter | .13in, .071in, 1.82mm, 3.32mm |
Tongue Thickness | .6mm, .0236in |
Wire Size | 17 – 13AWG, 1 – 2.5mm², 2048 – 5178CMA |
Overall Length | .779in, 19.8mm |
Stud Diameter | .126in, 3.2mm |
Wire Insulation Diameter | 2.2 – 3.8mm, .087 – .15in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Comment | Similar to DIN 46225 |
Packaging Method | Tape & Reel |
Packaging Quantity | 12500 |
Wire/Cable Type | Regular Wire |
Terminal Features | Sheared |
Shape Description | RING-001 |
Barrel Type | Open Barrel |
Insulated | No |
Support Style | Insulation Support |
Sealable | No |
Stud Size | #5, M3 |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Where can I find additional details, specifications and documents for a 880623-1?
Additional datasheets, footprints and schematics for 880623-1 are listed on our Part Details page. You can also find images and similar parts to 880623-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 880623-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 880623-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 880623-1 fall under?
The 880623-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 880623-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 880623-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 880623-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 880623-1 have stock available?
There is no stock from authorised distributors for 880623-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 880623-1 often in real-time on the comparison pages.
What if I can't find stock of 880623-1?
You can fill out our help required form which you can use to request a quote for 880623-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.