Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0880584-2,
A61190-000 |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.25
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.35
|
798
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.35
|
266
in stock
|
Buy Now | |
Newark Electronics
from US$29.13
|
-
|
Buy Now | |
Future Electronics
from US$0.24
|
-
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now | |
TE Store
from US$0.68
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Handle | With |
---|---|
Number of Positions | 2 |
Contact Current Rating (Max) | 3A |
Shunt Style | Closed Top |
Contact Mating Area Plating Material | Gold |
Shunt Type | Novo |
Contact Mating Area Plating Material Thickness | 30µin, .762µm |
Contact Base Material | Phosphor Bronze |
Height | .551in, 14mm |
Termination Resistance | 15mΩ |
Insulation Resistance | 5000MΩ |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Thermoplastic |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
実装方法 | Loose Piece |
Packaging Quantity | 14000 |
Packaging Method | Loose Piece |
Profile | Low |
Operating Temperature Range | -40 – 85°C |
SHUNT CONNECTOR | Heilind Electronics |
Shunt Connector Rohs Compliant: Yes |Amp Te Connectivity 880584-2 | Newark Electronics |
Headers Wire Housings SHUNT CONNECTOR | Future Electronics |
Conn Shunt F 2 POS 2.54mm ST Loose Piece | Avnet America |
Special Order: SHUNT CONNECTOR Shunt Type: Novo Shunt Style: Closed Top Number of Positions: 2 Centerline (Pitch): .1 in Centerline (Pitch): 2.54 mm Novo Closed Top 2 .1" | Board-To-Board Jumpers & Shunt | Part Number: 880584-2 | Internal Number: 880584-2 | Alias Number: A61190-000 | .1" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 880584-2?
Additional datasheets, footprints and schematics for 880584-2 are listed on our Part Details page. You can also find images and similar parts to 880584-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 880584-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 880584-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 880584-2 fall under?
The 880584-2 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Jumpers & Shunts.
Can I view similar or alternative parts?
You can view similar parts to 880584-2 when available in the Board-to-Board Jumpers & Shunts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 880584-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 880584-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 880584-2 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 880584-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 880584-2 often in real-time on the comparison pages.
What if I can't find stock of 880584-2?
You can fill out our help required form which you can use to request a quote for 880584-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.