Prices starting from US$0.17
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Distrelec | US$0.17 |
23,329
|
Buy Now | |
Newark Electronics | US$0.22 |
23,329
|
Buy Now | |
Rapid Electronics | US$0.17 |
23,329
|
Buy Now | |
Chip One Stop | US$0.20 |
23,329
|
Buy Now | |
Avnet America | US$0.19 |
-
|
Buy Now | |
RS Americas | US$0.24 |
-
|
Buy Now | |
Boersig | US$0.17 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now |
Mating Alignment | With |
---|---|
Mating Retention | With |
Housing Color | Natural |
Number of Positions | 3 |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Housing Material | Polyamide |
Mounting Style | Free Hanging |
Packaging Method | Carton |
Insulated | No |
Product Type | Terminal Housing |
Sealable | No |
Housing Type | Receptacle Housing |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
3 Way Fastin-On Housing Rec Pa66 Nat |Amp Te Connectivity 880573 | Newark Electronics |
TE Connectivity - AMP Housing 3 WAY FASTIN-ON Housing REC PA66 | Distrelec |
3WAY T FASTIN ON RC | Avnet America |
3 WAY FASTIN-ON HOUSING REC PA66 NAT | TE Connectivity 880573 | RS Americas |
Where can I find additional details, specifications and documents for a 880573?
Additional datasheets, footprints and schematics for 880573 are listed on our Part Details page. You can also find images and similar parts to 880573 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 880573 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 880573 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 880573 fall under?
The 880573 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 880573 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 880573 you can contact the distributor directly for product support, shipping queries etc.
Is the 880573 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 880573 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 880573.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 880573 often in real-time on the comparison pages.
What if I can't find stock of 880573?
You can fill out our help required form which you can use to request a quote for 880573 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.