Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.40
|
-
|
Buy Now |
Plating Material | Unplated |
---|---|
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Barrel Inside Diameter | .065in, .14in, 3.58mm, 1.65mm |
Wire Insulation Diameter (Max) | 3.81mm, .15in |
Wire Size | 1 – 2.5mm², 17 – 13AWG, 2048 – 5178CMA |
Tongue Thickness | .024in, .6mm |
Wire Insulation Diameter | .085 – .15in |
Overall Length | 27.6mm, 1.08in |
Stud Diameter | 10.5mm, .413in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 5000 |
Packaging Method | Box |
Stud Size | 5/8 |
Barrel Type | Open Barrel |
Sealable | No |
Wire/Cable Type | Regular Wire |
Insulated | No |
Support Style | Insulation Support |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
TERMINAL | Avnet America |
Where can I find additional details, specifications and documents for a 880551-1?
Additional datasheets, footprints and schematics for 880551-1 are listed on our Part Details page. You can also find images and similar parts to 880551-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 880551-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 880551-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 880551-1 fall under?
The 880551-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 880551-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 880551-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 880551-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 880551-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 880551-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 880551-1 often in real-time on the comparison pages.
What if I can't find stock of 880551-1?
You can fill out our help required form which you can use to request a quote for 880551-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.