Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Interface Plating | Tin (Sn) |
---|---|
Terminal Primary Locking Feature | Locking Lance |
Wire Size | 2 – 6mm², 13 – 10AWG |
Accepts Wire Insulation Diameter Range | .13 – .19in, 3.3 – 5mm |
Wire Size Search | 13AWG, 11AWG, 2.5mm², 12AWG, 5mm², 4mm², 3mm², 10AWG, 6mm² |
Sealable | Yes |
Termination Method | Crimp |
Automotive Connectors FUSE CONT BUS-BAR | Rapid Electronics |
PIN AND SOCKET CONTACTS | Farnell |
Where can I find additional details, specifications and documents for a 880548-2?
Additional datasheets, footprints and schematics for 880548-2 are listed on our Part Details page. You can also find images and similar parts to 880548-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 880548-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 880548-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 880548-2 fall under?
The 880548-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Power Distribution Boxes > Busbars & Terminals.
Can I view similar or alternative parts?
You can view similar parts to 880548-2 when available in the Busbars & Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 880548-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 880548-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 880548-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Avnet America and Boersig have stock available or on a lead time for 880548-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 880548-2 often in real-time on the comparison pages.
What if I can't find stock of 880548-2?
You can fill out our help required form which you can use to request a quote for 880548-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.