Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Power and Signal Group
-
|
-
|
Buy Now |
Interface Plating | Tin (Sn) |
---|---|
Terminal Primary Locking Feature | Locking Lance |
Wire Size Search | 15AWG, 13AWG, 1mm², 2.5mm², 1.25mm², 14AWG, 1.5mm², 17AWG, 2mm², 1.4mm², 1.3mm², 16AWG |
Accepts Wire Insulation Diameter Range | .11 – .16in, 3 – 4.3mm |
Wire Size | 1 – 2mm², 17 – 13AWG |
Sealable | No |
Termination Method | Crimp |
Where can I find additional details, specifications and documents for a 880547-2?
Additional datasheets, footprints and schematics for 880547-2 are listed on our Part Details page. You can also find images and similar parts to 880547-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 880547-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 880547-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 880547-2 fall under?
The 880547-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Power Distribution Boxes > Busbars & Terminals.
Can I view similar or alternative parts?
You can view similar parts to 880547-2 when available in the Busbars & Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 880547-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 880547-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 880547-2 have stock available?
Authorised distributors including Power and Signal Group have stock available or on a lead time for 880547-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 880547-2 often in real-time on the comparison pages.
What if I can't find stock of 880547-2?
You can fill out our help required form which you can use to request a quote for 880547-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.