Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.58
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.72
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.67
|
3,920
in stock
|
Buy Now | |
Chip One Stop
from US$0.75
|
3,920
in stock
|
Buy Now | |
Distrelec
from US$0.58
|
3,920
in stock
|
Buy Now | |
Newark Electronics
from US$0.78
|
-
|
Buy Now | |
Avnet America
from US$0.67
|
-
|
Buy Now | |
Boersig
from US$0.69
|
-
|
Buy Now | |
TE Store
from US$1.07
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Splice Material | Brass |
---|---|
Plating Material | Tin |
Contact Plating Material | Tin |
Terminal & Splice Type | Splice |
Overall Length | 16.2mm, .638in |
Wire Insulation Diameter (Max) | .197in, 5mm |
Tap Wire Size | 1 – 2.5mm² |
Wire Size | 4 – 6mm² |
Housing Material | Nylon |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Bag |
Wire/Cable Type | Discrete Wire |
Insulated | No |
Discrete Wire Type | Stranded |
Serrated | No |
Product Type | Splice |
Sealable | No |
Termination Method | Crimp |
Terminals ELETRO TAP ASSY | Rapid Electronics |
TE Connectivity ELETRO TAP ASSY Combination Line Connect | Distrelec |
TERMINALS - WIRE SPLICE CONNECTORS | Farnell |
Eletro Tap Assy Rohs Compliant: Yes |Amp Te Connectivity 880458-1 | Newark Electronics |
Splice Terminal 10-11AWG Tin | Avnet America |
ELETRO TAP ASSY Splice Type: Tap Splice Wire Size: 11 – 10 AWG Wire Size: 4 – 6 mm² Sealable: No Compatible Insulation Diameter Range: .197 in Tap Splice 11 – 10 AWG 4 – 6 mm² | Electrical Wire Splice | Part Number: 880458-1 | Internal Number: 880458-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 880458-1?
Additional datasheets, footprints and schematics for 880458-1 are listed on our Part Details page. You can also find images and similar parts to 880458-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 880458-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 880458-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 880458-1 fall under?
The 880458-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 880458-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 880458-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 880458-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 880458-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 880458-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 880458-1 often in real-time on the comparison pages.
What if I can't find stock of 880458-1?
You can fill out our help required form which you can use to request a quote for 880458-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.