Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.26
|
2,930
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
7,300
in stock
|
Buy Now | |
element14
from US$0.23
|
2,930
in stock
|
Buy Now | |
TTI Europe
from US$0.32
|
2,500
in stock
|
Buy Now | |
Future Electronics
from US$0.35
|
2,400
in stock
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now | |
Boersig
from US$0.24
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Tab Thickness | .8mm, .031in |
---|---|
Terminal & Splice Type | Receptacle |
Mating Tab Width | .11in, 2.8mm |
Crimp Type | F-Crimp |
Typical Current Rating | 33A |
Interface Plating | Tin (Sn) |
Wire Size | 1 – 2.5mm², 17 – 13AWG |
Wire Size Search | 2mm², 1.5mm², 13AWG, 15AWG, 2.5mm², 1.25mm², 1mm², 14AWG, 16AWG, 1.3mm² |
Wire Insulation Diameter | 2.2 – 3.5mm, .09 – .137in |
Terminal Transmits | 25 – 40 A (Power) |
Packaging Method | Reel |
Packaging Quantity | 2500 |
Receptacle Style | 180° |
Primary Locking Feature | Locking Lance |
Wire Type | Copper |
Sealable | No |
Termination Method | Crimp |
Operating Temperature Range | -30 – 100°C, -22 – 212°F |
Automotive Contact, Socket, Crimp | Newark Electronics |
AUTOMOTIVE CONTACT, SOCKET, CRIMP | element14 |
17-13 AWG 5 A Stamped and Formed Socket Crimp Fuse Contact | Future Electronics |
Fuse Terminal 13-17AWG RCP Pre-Tin Reel | Avnet America |
Where can I find additional details, specifications and documents for a 880398-2?
Additional datasheets, footprints and schematics for 880398-2 are listed on our Part Details page. You can also find images and similar parts to 880398-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 880398-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 880398-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 880398-2 fall under?
The 880398-2 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 880398-2 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 880398-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 880398-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 880398-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and Future Electronics have stock available or on a lead time for 880398-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 880398-2 often in real-time on the comparison pages.
What if I can't find stock of 880398-2?
You can fill out our help required form which you can use to request a quote for 880398-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.