Prices starting from US$0.11
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Distrelec | US$0.12 |
51,325
|
Buy Now | |
Rapid Electronics | US$0.11 |
51,325
|
Buy Now | |
Chip One Stop | US$0.14 |
51,325
|
Buy Now | |
Farnell | US$0.23 |
41,500
|
Buy Now | |
Newark Electronics | US$0.15 |
33,190
|
Buy Now | |
Avnet America | US$0.13 |
-
|
Buy Now | |
RS Americas | US$0.17 |
-
|
Buy Now | |
Boersig | US$0.12 |
-
|
Buy Now |
Mating Alignment | With |
---|---|
Housing Color | Natural |
Mating Retention | With |
Number of Positions | 1 |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Length | 22.9mm, .9in |
Housing Material | Polyamide |
Mating Retention Type | Latch |
Mounting Style | Free Hanging |
Packaging Method | Carton |
Packaging Quantity | 13000 |
Housing Type | Receptacle Housing |
Sealable | No |
Product Type | Terminal Housing |
Insulated | No |
Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
TE Connectivity - AMP FF 250 HOUSING REC POLYAMIDE 6.6 NAT | Distrelec |
LIGHTING CONNECTORS | Farnell |
Ff 250 Housing Rec Polyamide 6.6 Nat Rohs Compliant: Yes |Amp Te Connectivity 880305 | Newark Electronics |
ISOLADOR | Avnet America |
FF 250 HOUSING REC POLYAMIDE 6.6 NAT | TE Connectivity 880305 | RS Americas |
Where can I find additional details, specifications and documents for a 880305?
Additional datasheets, footprints and schematics for 880305 are listed on our Part Details page. You can also find images and similar parts to 880305 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 880305 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 880305 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 880305 fall under?
The 880305 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 880305 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 880305 you can contact the distributor directly for product support, shipping queries etc.
Is the 880305 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 880305 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 880305.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 880305 often in real-time on the comparison pages.
What if I can't find stock of 880305?
You can fill out our help required form which you can use to request a quote for 880305 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.