Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.74
|
179
in stock
|
Buy Now | |
TE Store
from US$0.43
|
36,412
in stock
|
Buy Now | |
Boersig
from US$0.38
|
32,292
in stock
|
Buy Now | |
TTI Europe
from US$0.34
|
7,940
in stock
|
Buy Now | |
Conrad
from US$0.60
|
2,670
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
1,887
in stock
|
Buy Now | |
element14
from US$0.48
|
1,493
in stock
|
Buy Now | |
Farnell
from US$0.48
|
1,493
in stock
|
Buy Now | |
Distrelec
from US$0.70
|
308
in stock
|
Buy Now | |
Rapid Electronics
from US$0.55
|
43
in stock
|
Buy Now | |
RS Americas
from US$0.52
|
9
in stock
|
Buy Now | |
Avnet Abacus
-
|
5,200
in stock
|
Buy Now | |
Future Electronics
from US$0.37
|
-
|
Buy Now | |
Avnet America
from US$0.40
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Mating Retention | Without |
---|---|
Housing Color | Natural |
Mating Alignment | With |
Number of Positions | 6 |
Terminal Orientation | Straight |
Terminal & Splice Type | Receptacle |
Centerline | 9.14mm, .359in |
Length | .952in, 24.2mm |
Housing Material | Polyamide |
Mounting Style | Free Hanging |
Packaging Method | Carton |
Packaging Quantity | 2600 |
Terminates To | Wire & Cable |
Insulated | No |
Sealable | No |
Product Type | Terminal Housing |
Housing Type | Receptacle Housing |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
6 WAY FF 250 HOUSING REC PA 6.6 NATURAL Terminal Type: Receptacle Connector & Housing Type: Receptacle Number of Positions: 6 Terminal Orientation: Straight Primary Product Color: Natural Receptacle 6 Straight | Crimp Terminal Housing | Part Number: 880297-1 | Internal Number: 880297-1 | Natural | TE Connectivity | TE Store |
6 WAY FF 250 HOUSING REC NAT | TTI Europe |
AMP Fastin FASTON Plug-in and flat plug can be used as a group plug and couplings in line sets. In order to prevent incorrect mounting to prevent there are colored and mechanically coded housing. From pins 4, the housing with chamber labels on the wire input side.Areas of application:Household Appliances - industry, machines and industrial plant engineering, automotive industry.This text is machine translated. | Conrad |
Rcpt Housing, 6Pos, Nylon 6/6, Natural | Newark Electronics |
RCPT HOUSING, 6POS, NYLON 6/6, NATURAL | element14 |
TE Connectivity Housing for FASTON receptacles Receptacle / Socket 6 Positions 6.3mm | Distrelec |
Housing 6 way Rec 6.35mm Fastin-on | RS |
TE 880297-1 250 Fastin-Faston Receptacle Crimp Housing 2 x 3P | Rapid Electronics |
FASTIN-FASTON .250 Series, 6 Way Nylon Crimp Housing, 0.25in Tab Size | TE Connectivity 880297-1 | RS Americas |
Conn Housing RCP 6 POS Crimp ST Cable Mount | Avnet Abacus |
6 Way .250 Fastin-on Receptacle Housing | Future Electronics |
6 WAY FASTIN ON HSG | Power and Signal Group |
Where can I find additional details, specifications and documents for a 880297-1?
Additional datasheets, footprints and schematics for 880297-1 are listed on our Part Details page. You can also find images and similar parts to 880297-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 880297-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 880297-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 880297-1 fall under?
The 880297-1 is listed under Terminals & Splices > Terminal Housings, Insulation Sleeves & Blocks > Crimp Terminal Housings.
Can I view similar or alternative parts?
You can view similar parts to 880297-1 when available in the Crimp Terminal Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 880297-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 880297-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 880297-1 have stock available?
Authorised distributors including TE Store, Boersig, TTI Europe, Conrad and Newark Electronics have stock available or on a lead time for 880297-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 880297-1 often in real-time on the comparison pages.
What if I can't find stock of 880297-1?
You can fill out our help required form which you can use to request a quote for 880297-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.