Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0381
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.0381
|
-
|
Buy Now |
Plating Material | Unplated, Brass |
---|---|
Terminal Angle | Straight |
Number of Holes | None |
Terminal Orientation | Straight |
Terminal & Splice Type | Shur Plug |
Wire Size | 1026 – 4105CMA, .52 – 2.08mm², 20 – 14AWG |
Overall Length | .77in, 19.56mm |
Wire Insulation Diameter | .079 – .13in, 2. – 3.3mm |
Wire Insulation Diameter (Max) | 3.3mm, .13in |
Wire Insulation Diameter (Min) | .078in, 2mm |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Reel |
Packaging Quantity | 5000 |
Barrel Type | Open Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Insulated | Yes |
Support Style | Insulation Support |
Operating Temperature Range | 338°F, 170°C |
SHURE PLUG Terminal 14AWG to 20AWG Straight Open Barrel Reel | Avnet America |
Where can I find additional details, specifications and documents for a 880142-1?
Additional datasheets, footprints and schematics for 880142-1 are listed on our Part Details page. You can also find images and similar parts to 880142-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 880142-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 880142-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 880142-1 fall under?
The 880142-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 880142-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 880142-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 880142-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 880142-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 880142-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 880142-1 often in real-time on the comparison pages.
What if I can't find stock of 880142-1?
You can fill out our help required form which you can use to request a quote for 880142-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.