Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Number of Dual Positions | 18 |
---|---|
Connector Length | 3.657in |
Housing Material | Polyester GF |
Centerline (Pitch) | .156in, 3.96mm |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature Type | Mounting Ears |
Mating Retention | Without |
実装方法 | Bag |
Packaging Method | Bag |
Packaging Quantity | 300 |
Connector Type | Housing |
Where can I find additional details, specifications and documents for a 880011-5?
Additional datasheets, footprints and schematics for 880011-5 are listed on our Part Details page. You can also find images and similar parts to 880011-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 880011-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 880011-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 880011-5 fall under?
The 880011-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 880011-5 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 880011-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 880011-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 880011-5 have stock available?
There is no stock from authorised distributors for 880011-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 880011-5 often in real-time on the comparison pages.
What if I can't find stock of 880011-5?
You can fill out our help required form which you can use to request a quote for 880011-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.