Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Plating Material | Unplated |
---|---|
Fully Insulated | No |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Receptacle Terminal Stock Thickness | .013in, .32mm |
Wire Size | .16 – .06mm² |
Overall Length | .547in, 13.9mm |
Wire Insulation Support | With |
Line | AMPLIVAR, FASTON .110 |
Packaging Quantity | 25000 |
Packaging Method | Reel |
Insulated | No |
Wire/Cable Type | Magnet Wire |
Where can I find additional details, specifications and documents for a 880009-1?
Additional datasheets, footprints and schematics for 880009-1 are listed on our Part Details page. You can also find images and similar parts to 880009-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 880009-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 880009-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 880009-1 fall under?
The 880009-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 880009-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 880009-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 880009-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 880009-1 have stock available?
There is no stock from authorised distributors for 880009-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 880009-1 often in real-time on the comparison pages.
What if I can't find stock of 880009-1?
You can fill out our help required form which you can use to request a quote for 880009-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.