Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 60W |
Output Voltage - Output 1 | 24VDC |
Output Current - Output 1 | - |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Output Voltage - Output 4 | - |
Current Output 4 | - |
Input Voltage VAC | 100V AC to 240V AC |
Power Supply Output Type | Fixed |
Product Range | - |
Approval Bodies | CSA TUV UL |
Approval Category | EN 50081-1 EN 50082-1 IEC 950 |
External Depth | 56.1mm |
External Length / Height | 110mm |
External Width | 72mm |
Height | 110mm |
Input Frequency | 63Hz |
Input Voltage AC Max | 240VAC |
Input Voltage AC Min | 100VAC |
Length | 66.6mm |
Output Voltage | 24V |
Power Rating | 60W |
Power Supply Type | Switch Mode |
Supply Frequency Max | 60Hz |
Supply Frequency Min | 50Hz |
Supply Voltage Max | 240V |
Supply Voltage Min | 100V |
Width | 72mm |
PSU, 100-240VAC/24VDC, 60W | element14 |
PLC Power Supply 100-240 VAC 60 W 2.5 A at 24 VDC 22.8-28.8 VDC | Carlton-Bates |
Where can I find additional details, specifications and documents for a 88 950 302?
Additional datasheets, footprints and schematics for 88 950 302 are listed on our Part Details page. You can also find images and similar parts to 88 950 302 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 88 950 302 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 88 950 302 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 88 950 302 fall under?
The 88 950 302 is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to 88 950 302 when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 88 950 302 you can contact the distributor directly for product support, shipping queries etc.
Is the 88 950 302 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 88 950 302 have stock available?
Authorised distributors including element14, Farnell and Carlton-Bates have stock available or on a lead time for 88 950 302.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 88 950 302 often in real-time on the comparison pages.
What if I can't find stock of 88 950 302?
You can fill out our help required form which you can use to request a quote for 88 950 302 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.