Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$107.59
Distributor | Stock | ||
---|---|---|---|
RS
from US$112.19
|
3
in stock
|
Buy Now | |
RS Americas
from US$144.54
|
12
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$107.59
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$133.84
|
-
|
Buy Now | |
element14
from US$130.42
|
-
|
Buy Now | |
Distrelec
from US$117.24
|
-
|
Buy Now | |
Farnell
from US$112.03
|
-
|
Buy Now |
Signal Conditioner Input | Current Voltage |
---|---|
Signal Conditioner Output | Current Voltage |
No. of Output Channels | 4Channels |
Accuracy % | - |
Output Accuracy | - |
Supply Voltage | - |
No. of Channels | 4 Channel, 4Channels |
Signal Conditioner Mounting | DIN Rail |
Isolation Input | - |
Product Range | - |
Approval Bodies | UL |
External Depth | 65.5mm |
External Length / Height | 81mm |
IP / NEMA Rating | IP20 |
Input Type | Current |
No. of Analogue Inputs | 4 |
No. of Analogue Outputs | 4 |
Output Type | Voltage |
Converter, Current Voltage Module, AC Input Signals, Millenium 3 Series | Crouzet 88950108 | RS Americas |
0-20 mA / 0-10 V INPUT SIGNAL CONVERTER | RS |
Converter: analog signals | Transfer Multisort Elektronik |
Solid State Relay | Newark Electronics |
CONVERTER, 0-20MA TO 0-10VDC, 4 I/O | element14 |
Crouzet Input Converter for Millenium 3, 0 ... 20mA/0 ... 10V | Distrelec |
Where can I find additional details, specifications and documents for a 88 950 108?
Additional datasheets, footprints and schematics for 88 950 108 are listed on our Part Details page. You can also find images and similar parts to 88 950 108 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 88 950 108 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 88 950 108 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 88 950 108 fall under?
The 88 950 108 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Signal Conditioning.
Can I view similar or alternative parts?
You can view similar parts to 88 950 108 when available in the Signal Conditioning range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 88 950 108 you can contact the distributor directly for product support, shipping queries etc.
Is the 88 950 108 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 88 950 108 have stock available?
Authorised distributors including RS Americas, RS, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for 88 950 108.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 88 950 108 often in real-time on the comparison pages.
What if I can't find stock of 88 950 108?
You can fill out our help required form which you can use to request a quote for 88 950 108 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.