Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Timer Functions | On-Delay |
No. of Timing Ranges | 7Ranges |
Time Min | 0.1s |
Time Max | 100h |
Timer Output | 2 Changeover Relays |
Supply Voltage Max | 12VDC |
Current Rating Nom | 5A |
Connection / Termination | Plug-In |
Panel Cutout Height | 27mm |
Panel Cutout Width | 21mm |
Adjustment Type | Rotary |
Coil Voltage VDC Nom | 12V |
Connector A Contact Material | AgNi |
Contact Configuration | DPDT |
Contact Current AC Max | 5A |
Contact Voltage AC Max | 250V |
Current Rating | 5A |
Delay Time Range | 0.1s to 100h |
External Depth | 69mm |
External Length / Height | 27mm |
External Width | 21mm |
Height | 27mm |
IP / NEMA Rating | IP50 |
Nom Input Voltage | 12VDC |
Operating Frequency Max | 60Hz |
Operating Frequency Min | 50Hz |
Operating Time Range | 0.1sec - 100hour |
Power Rating | 1.5W |
Relay Mounting | DIN Rail |
Supply Voltage V DC | 12VDC |
Timing Adjustment | Knob |
Type | RTMA2 |
Rtma2 Timer Dpdt 12Vdc Rohs Compliant: Yes |Crouzet 88895201 | Newark Electronics |
RTMA2 Delay on Make Timer Plug-in DPDT 5A 12VD | Rapid Electronics |
TIMER, RTMA2, 12VDC | element14 |
Where can I find additional details, specifications and documents for a 88 895 201?
Additional datasheets, footprints and schematics for 88 895 201 are listed on our Part Details page. You can also find images and similar parts to 88 895 201 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 88 895 201 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 88 895 201 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 88 895 201 fall under?
The 88 895 201 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Timers & Counters.
Can I view similar or alternative parts?
You can view similar parts to 88 895 201 when available in the Timers & Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 88 895 201 you can contact the distributor directly for product support, shipping queries etc.
Is the 88 895 201 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 88 895 201 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for 88 895 201.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 88 895 201 often in real-time on the comparison pages.
What if I can't find stock of 88 895 201?
You can fill out our help required form which you can use to request a quote for 88 895 201 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.