Status: | Unknown |
---|---|
Series: | TMR 48 L Series |
RoHS: | Unknown |
Prices starting from US$73.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$108.64
|
No stock
|
Buy Now | |
RS
from US$112.06
|
18
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$120.26
|
3
in stock
|
Buy Now | |
Distrelec
from US$124.48
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$175.50
|
1
in stock
|
Buy Now | |
Rapid Electronics
from US$205.19
|
1
in stock
|
Buy Now | |
RS Americas
from US$73.12
|
-
|
Buy Now | |
element14
from US$127.29
|
-
|
Buy Now |
Product Range | TMR 48 L Series |
---|---|
Timer Functions | Multifunction |
No. of Timing Ranges | 14Ranges |
Time Min | 0.02s |
Time Max | 300h |
Timer Output | 2 Changeover Relays |
Supply Voltage Max | 240V |
Current Rating Nom | 5A |
Connection / Termination | Plug-In |
Panel Cutout Height | 45mm |
Panel Cutout Width | 45mm |
Accuracy % | 0.5% |
Adjustment Type | Rotary |
Coil Voltage VAC Nom | 230V |
Coil Voltage VDC Nom | 24V |
Contact Configuration | DPDT |
Contact Current AC Max | 5A |
Contact Voltage AC Max | 250V |
Delay Time Range | 0.02s to 300h |
External Depth | 81.3mm |
External Length / Height | 48mm |
External Width | 48mm |
Mechanical Life | 100000 |
No. of Pins | 11Pins |
Nom Input Voltage | 240V |
Operating Temperature Max | 55°C |
Operating Temperature Min | -20°C |
Operating Time Range | 14 ranges from 0.02s to 300Hr |
Relay Mounting | Panel |
Repeat Accuracy + | 0.5% |
Repeat Accuracy - | 0.5% |
Reset Time | 100ms |
Supply Voltage AC Max | 240VAC |
Supply Voltage AC Min | 24VAC |
Supply Voltage DC Max | 240VDC |
Supply Voltage DC Min | 12VDC |
Type | TMR48L |
TMR48L 11 pin analogue electronic timer | RS |
Timer | Transfer Multisort Elektronik |
Crouzet Time Lag Relay Asymmetrical Recycling 240VAC/VDC 2kVA 2CO 11-Pin Socket 300h TMR IP50 11-Pin Socket | Distrelec |
Tmr48L Timr Rpt Cycle 11-Pin Rohs Compliant: Yes |Crouzet 88886516 | Newark Electronics |
Analog Timer Tmr48 L Panel Mount 12 -240 Vdc/ | Rapid Electronics |
TDR, 2 x 5 A (Nom.), 12 VDC to 240 VDC, 24 VAC to 240 VAC, 2.5 VA/110 VAC, | Crouzet 88886516 | RS Americas |
TIMER, TMR48L, 11 PIN | element14 |
Where can I find additional details, specifications and documents for a 88 886 516?
Additional datasheets, footprints and schematics for 88 886 516 are listed on our Part Details page. You can also find images and similar parts to 88 886 516 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 88 886 516 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 88 886 516 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 88 886 516 fall under?
The 88 886 516 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Timers & Counters.
Can I view similar or alternative parts?
You can view similar parts to 88 886 516 when available in the Timers & Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 88 886 516 you can contact the distributor directly for product support, shipping queries etc.
Is the 88 886 516 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 88 886 516 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Distrelec, Newark Electronics and Rapid Electronics have stock available or on a lead time for 88 886 516.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 88 886 516 often in real-time on the comparison pages.
What if I can't find stock of 88 886 516?
You can fill out our help required form which you can use to request a quote for 88 886 516 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.