Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Timer Functions | Multifunction |
Time Min | 0.1s |
Time Max | 100h |
No. of Timing Ranges | 7Ranges |
Timer Output | 1 Changeover Relay |
Supply Voltage Max | 240VAC |
Current Rating Nom | 8A |
Connection / Termination | Screw Terminals |
Adjustment Type | Screwdriver Slot |
Coil Voltage VDC Nom | 24V |
Contact Configuration | SPCO |
Contact Current AC Max | 8A |
Contact Rating | 8A |
Delay Time Range | 0.1s to 100h |
External Depth | 95mm |
External Length / Height | 45mm |
External Width | 22.5mm |
Height | 78mm |
Nom Input Voltage | 240VAC |
Operating Temperature Max | 60°C |
Operating Temperature Min | -20°C |
Operating Time Range | 0.1s to 100hrs |
Relay Mounting | DIN Rail |
Supply Voltage AC Max | 240V |
Supply Voltage AC Min | 24V |
Supply Voltage Min | 24V |
Supply Voltage V DC | 24VDC |
Timing Adjustment | Screwdriver Slot |
Voltage Rating VAC | 250V |
Tur1 Timr Multi Func 24Vdc/24-240Vac Rohs Compliant: Yes |Crouzet 88865105 | Newark Electronics |
TIMER, MULTIFUNCTION | Farnell |
TIMER MULTI FNCTN MLT RANGE DI | Relay Specialties |
Where can I find additional details, specifications and documents for a 88 865 105?
Additional datasheets, footprints and schematics for 88 865 105 are listed on our Part Details page. You can also find images and similar parts to 88 865 105 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 88 865 105 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 88 865 105 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 88 865 105 fall under?
The 88 865 105 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Timers & Counters.
Can I view similar or alternative parts?
You can view similar parts to 88 865 105 when available in the Timers & Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 88 865 105 you can contact the distributor directly for product support, shipping queries etc.
Is the 88 865 105 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 88 865 105 have stock available?
Authorised distributors including Newark Electronics, Farnell and Relay Specialties have stock available or on a lead time for 88 865 105.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 88 865 105 often in real-time on the comparison pages.
What if I can't find stock of 88 865 105?
You can fill out our help required form which you can use to request a quote for 88 865 105 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.