Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Timer Functions | Multifunction |
Time Min | 0.1s |
Time Max | 100h |
No. of Timing Ranges | 7Ranges |
Timer Output | 1 Changeover Relay |
Supply Voltage Max | 240VAC |
Current Rating Nom | 8A |
Connection / Termination | Screw Terminals |
Coil Voltage VDC Nom | 24V |
Contact Configuration | SPCO |
Contact Current AC Max | 8A |
Nom Input Voltage | 240VAC |
Operating Temperature Max | 60°C |
Operating Temperature Min | -20°C |
Relay Mounting | DIN Rail |
Supply Voltage Min | 24V |
Timing Adjustment | Screwdriver Slot |
MUR1 Multifunction Timer DIN Rail SPDT 8A 24 VDC | Rapid Electronics |
Timer | Transfer Multisort Elektronik |
TIMER, MULTIFUNCTION, 1S-100H, 240VAC | Farnell |
Mur1 Timer Func U Rohs Compliant: Yes |Crouzet 88826105 | Newark Electronics |
Where can I find additional details, specifications and documents for a 88 826 105?
Additional datasheets, footprints and schematics for 88 826 105 are listed on our Part Details page. You can also find images and similar parts to 88 826 105 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 88 826 105 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 88 826 105 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 88 826 105 fall under?
The 88 826 105 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Timers & Counters.
Can I view similar or alternative parts?
You can view similar parts to 88 826 105 when available in the Timers & Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 88 826 105 you can contact the distributor directly for product support, shipping queries etc.
Is the 88 826 105 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 88 826 105 have stock available?
Authorised distributors including Rapid Electronics, Transfer Multisort Elektronik, Farnell and Newark Electronics have stock available or on a lead time for 88 826 105.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 88 826 105 often in real-time on the comparison pages.
What if I can't find stock of 88 826 105?
You can fill out our help required form which you can use to request a quote for 88 826 105 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.