Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
DMM Functions | Current Voltage Capacitance Frequency Resistance Temperature |
---|---|
Current Measure AC Max | 10A |
Current Measure DC Max | 10A |
Voltage Measure AC Max | 1kV |
Voltage Measure DC Max | 1kV |
Resistance Measure Max | 50Mohm |
DMM Response Type | True RMS |
Display Count | 19999 |
No. of Digits | 4.5 |
Range Selection | Auto Manual |
Manufacturer Warranty | 1 Year |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Conductance Measuring Ranges | 60nS |
Current Measuring Range AC | 10A |
Current Measuring Range DC | 10A |
DMM Type | Hand Held |
Ranging | Auto Manual |
Temperature Measuring Range | -200°C to +1090°C |
Voltage Measuring Range AC | 1kV |
Voltage Measuring Range DC | 1kV |
Where can I find additional details, specifications and documents for a 87V-EX?
Additional datasheets, footprints and schematics for 87V-EX are listed on our Part Details page. You can also find images and similar parts to 87V-EX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 87V-EX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 87V-EX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 87V-EX fall under?
The 87V-EX is listed under Test & Measurement > Multimeters & Clamp Meters > Digital Multimeters - Hand Held.
Can I view similar or alternative parts?
You can view similar parts to 87V-EX when available in the Digital Multimeters - Hand Held range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 87V-EX you can contact the distributor directly for product support, shipping queries etc.
Is the 87V-EX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 87V-EX have stock available?
There is no stock from authorised distributors for 87V-EX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 87V-EX often in real-time on the comparison pages.
What if I can't find stock of 87V-EX?
You can fill out our help required form which you can use to request a quote for 87V-EX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.