Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 2 |
---|---|
Stamped | Yes |
Number of Positions | 12 |
Contact Type | Socket |
Contact Current Rating (Max) | 3A |
Contact Base Material | Beryllium Copper |
コネクタの高さ | 6.096mm |
Connector Length | .61in, 15.4mm |
Row-to-Row Spacing | 2.54mm, .1in |
Connector Height | 6.096mm, .24in |
Termination Resistance | 12mΩ |
Dielectric Withstanding Voltage (Max) | 750V |
Operating Voltage | 250VAC |
Insulation Resistance | 5000MΩ |
Centerline (Pitch) | 2.54mm, .1in |
Housing Entry Configuration | Both Ends Closed |
Housing Material | Nylon - GF |
Housing Color | Black |
Zugelassene Standards | CSA LR7189, UL E28476 |
Approved Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Mating Retention Type | Detent Latching |
Strain Relief | Without |
Mating Retention | With |
Comment | Cavity identification, AMP, part number and date code stamped on housing where size permits., Strain reliefs are available and may be purchased separately. |
Packaging Method | Bag |
実装方法 | Bag |
Packaging Quantity | 250 |
Connector Style | Receptacle |
Connector Type | Housing |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
12 MODIV HSG DR MRKD .100 POL Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 12 Centerline (Pitch): .1 in Housing Receptacle Wire-to-Board 12 | Wire-To-Board Connector Assembly & Housing | Part Number: 87977-4 | Internal Number: 87977-4 | .1" | TE Connectivity | TE Store |
Wire-Board Connector Receptacle 12 Position, 2.54Mm | Newark Electronics |
AMPMODU Headers Receptacle 12 positions Ï2.54 mm Centerline | Future Electronics |
Conn Housing RCP 12 POS 2.54mm Crimp ST Cable Mount | Avnet America |
Status: | Unknown |
---|---|
Series: | AMPMODU Mod IV Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 12Contacts |
Gender | Receptacle |
Product Range | AMPMODU Mod IV Series |
Contact Termination Type | - |
No. of Rows | 2Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 87977-4?
Additional datasheets, footprints and schematics for 87977-4 are listed on our Part Details page. You can also find images and similar parts to 87977-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 87977-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 87977-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 87977-4 fall under?
The 87977-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 87977-4 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 87977-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 87977-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 87977-4 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for 87977-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 87977-4 often in real-time on the comparison pages.
What if I can't find stock of 87977-4?
You can fill out our help required form which you can use to request a quote for 87977-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.