87961-4 Part Information

Details for 87961-4 by TE Connectivity

Connectors>PCB Connectors>Board-to-Board Connectors>Board-to-Board Headers & Receptacles

Part Downloads

Featured content from Farnell

Part Specifications

Connector Profile Standard
PCB Mount Orientation Right Angle
Number of Positions 10
Stackable No
Number of Rows 2
PCB Contact Termination Area Plating Material Thickness 1.27µm, 50µin
Contact Shape & Form Short Point
PCB Contact Termination Area Plating Material Gold Flash
Contact Mating Area Plating Material Gold
Contact Protection Type Closed Entry Housing
Contact Type Socket
Contact Mating Area Plating Material Thickness 1.27µm, 50µin
Contact Base Material Phosphor Bronze
Row-to-Row Spacing .1in, 2.54mm
コネクタの高さ 6.05mm
Connector Height 6.05mm, .238in
PCB Thickness (Recommended) 1.57mm
Centerline (Pitch) .1in, 2.54mm
Mating Entry Location Side
Housing Material Polyphenylene Sulfide (PPS)
Housing Color Natural
PCB Mount Retention Without
Solder Process Feature Board Standoff
Packaging Method Tube
実装方法 Tube
Packaging Quantity 185
Connector & Contact Terminates To Printed Circuit Board
Sealable No
PCB Connector Assembly Type PCB Mount Receptacle
Termination Method to Printed Circuit Board Through Hole - Solder
Termination Post & Tail Length 2.92mm, .115in
High Temperature Compatible No
RoHS Compliant ELV Compliant Wave solder capable to 265°C
Status: Active
Product Code: 7738
Global Product Line: 085
GPL Description: Aerospace Defense & Marine

Alternative Part Descriptions

  • 10 MOD II HORZ DR CE 100CL/115 ROHS COMPLIANT: YES | Newark Electronics
  • Conn Socket Strip RCP 10 POS 2.54mm Solder RA Thru-Hole | Avnet America

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 87961-4?

Additional datasheets, footprints and schematics for 87961-4 are listed in our Part Details tab. You can also find the 87961-4 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 87961-4 in the Pricing & Inventory tab next to part details. You can view 87961-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 87961-4 fall under?

The 87961-4 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 87961-4 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 87961-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 87961-4 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by .

Which authorised distributors for 87961-4 have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 87961-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 87961-4 often in real-time on the comparison pages.

What if I can't find stock of 87961-4?

You can fill out our help required form which you can use to request a quote for 87961-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 87961-4

Loading...
Loading Results for 87961-4