Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Configuration | SPST-NC SPST-NO |
---|---|
Switch Operation | - |
Switch Terminals | Screw |
Contact Current Max | 20A |
Contact Voltage AC Nom | - |
Contact Voltage DC Nom | 12V |
IP Rating | IP67 |
Keylock Switches FLASH/KEY SWITCHES | Sager |
Emergency Stop Switch, Dpst, 12V, Screw | Newark Electronics |
EMERGENCY STOP SWITCH, DPST, 12V, SCREW | element14 |
E-Stop Switch, Red, 1NC/1NO, Red, Screw Terminal,4 Terminals | Honeywell 87943-00 | RS Americas |
Where can I find additional details, specifications and documents for a 87943-00?
Additional datasheets, footprints and schematics for 87943-00 are listed on our Part Details page. You can also find images and similar parts to 87943-00 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 87943-00 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 87943-00 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 87943-00 fall under?
The 87943-00 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Industrial Push Buttons & Control Stations.
Can I view similar or alternative parts?
You can view similar parts to 87943-00 when available in the Industrial Push Buttons & Control Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 87943-00 you can contact the distributor directly for product support, shipping queries etc.
Is the 87943-00 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 87943-00 have stock available?
Authorised distributors including Sager, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 87943-00.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 87943-00 often in real-time on the comparison pages.
What if I can't find stock of 87943-00?
You can fill out our help required form which you can use to request a quote for 87943-00 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.