Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$119.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$121.88
|
28
in stock
|
Buy Now | |
RS Americas
from US$136.71
|
969
in stock
|
Buy Now | |
Sager
from US$121.14
|
378
in stock
|
Buy Now | |
Newark Electronics
from US$122.42
|
35
in stock
|
Buy Now | |
element14
from US$120.41
|
35
in stock
|
Buy Now | |
Distrelec
from US$136.25
|
35
in stock
|
Buy Now | |
Farnell
from US$129.69
|
35
in stock
|
Buy Now | |
TTI Europe
from US$119.17
|
-
|
Buy Now |
Contact Configuration | DPST-NC |
---|---|
Switch Operation | - |
Switch Terminals | Screw |
Contact Current Max | 20A |
Contact Voltage AC Nom | - |
Contact Voltage DC Nom | 12V |
Pushbutton Actuator Style | Round |
Push Button Switch, 22 (Dia)mm, DPST, Panel Mount, Pull to Reset, Push to Lock | Honeywell 87941-08 | RS Americas |
Pushbutton Switches DPST-NO in push EMERGENCY STOP | Sager |
Emergency Stop Switch, Dpst, 12V, Screw | Newark Electronics |
EMERGENCY STOP SWITCH, DPST, 12V, SCREW | element14 |
Honeywell Emergency Stop Switch 2NC | Distrelec |
Switch Push-Pull Sealed DPST NO screw | RS |
OPERATOR CONTROLS | TTI Europe |
Where can I find additional details, specifications and documents for a 87941-08?
Additional datasheets, footprints and schematics for 87941-08 are listed on our Part Details page. You can also find images and similar parts to 87941-08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 87941-08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 87941-08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 87941-08 fall under?
The 87941-08 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Industrial Push Buttons & Control Stations.
Can I view similar or alternative parts?
You can view similar parts to 87941-08 when available in the Industrial Push Buttons & Control Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 87941-08 you can contact the distributor directly for product support, shipping queries etc.
Is the 87941-08 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 87941-08 have stock available?
Authorised distributors including RS Americas, Sager, Newark Electronics, element14 and Distrelec have stock available or on a lead time for 87941-08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 87941-08 often in real-time on the comparison pages.
What if I can't find stock of 87941-08?
You can fill out our help required form which you can use to request a quote for 87941-08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.