Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5-1196845-2,
879325-000 |
Adhesive Pre-Coat | Yes |
---|---|
材質システム コード | 25 |
Material | Fluid Resistant Modified Elastomer |
Material Code | 25 |
Number of Branches/Legs | 5 |
Inside Diameter Range (Leg 4) | 5.3 – 9.4mm, .21 – .37in |
Inside Diameter Range (Leg 2) | .21 – .37in, 5.3 – 9.4mm |
Inside Diameter Range (Leg 1) | 5.3 – 9.4mm, .21 – .37in |
Inside Diameter Range (Body) | .38 – .76in, 9.7 – 19.3mm |
Inside Diameter Range (Leg 3) | 5.3 – 9.4mm, .21 – .37in |
Government Qualified | No |
Power Cable Accessory | No |
Adhesive Options | /86 Precoat |
Fluid/Chemical Resistance | Long-Term Exposure at High Temperature |
接着剤のタイプ | High Performance Pre-Coat Adhesive |
Adhesive Code | 86 |
Molded Part Shape Code | 562A |
Size Code | 022 |
Molded Part Shape | Y Shape |
Operating Temperature Range | -75 – 150°C, -103 – 302°F |
Heat Shrink Cable Boots&end Caps 562A022-25/86-0 |Raychem Te Connectivity 879325-000 | Newark Electronics |
Cable Accessories Transition Fluid Resistant Modified Elastomer | Avnet America |
Heat Shrink Cable Boots & End Caps 562A022-25/86-0 | Sager |
Where can I find additional details, specifications and documents for a 879325-000?
Additional datasheets, footprints and schematics for 879325-000 are listed on our Part Details page. You can also find images and similar parts to 879325-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 879325-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 879325-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 879325-000 fall under?
The 879325-000 is listed under Harnessing > Heat Shrink Components > Breakouts/Transitions.
Can I view similar or alternative parts?
You can view similar parts to 879325-000 when available in the Breakouts/Transitions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 879325-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 879325-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 879325-000 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Distrelec, Sager and Farnell have stock available or on a lead time for 879325-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 879325-000 often in real-time on the comparison pages.
What if I can't find stock of 879325-000?
You can fill out our help required form which you can use to request a quote for 879325-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.