Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
879067-000,
2-1196843-4 |
Material | Semi-Rigid Modified Polyolefin |
---|---|
材質システム コード | 10 |
Material Code | 3 |
Adhesive Pre-Coat | No |
Number of Branches/Legs | 4 |
Inside Diameter Range (Leg 1) | .24 – .51in, 6 – 13mm |
Inside Diameter Range (Leg 2) | 6 – 13mm, .24 – .51in |
Inside Diameter Range (Body) | 10 – 25mm, .39 – .98in |
Inside Diameter Range (Leg 3) | .24 – .51in, 6 – 13mm |
Government Qualified | No |
Power Cable Accessory | No |
接着剤のタイプ | Adhesive Purchased Separately |
Fluid/Chemical Resistance | Occasional exposure to fluids |
Adhesive Code | S1125 |
Molded Part Shape Code | 462W |
Molded Part Shape | Y Shape |
Size Code | 023 |
Operating Temperature Range | -55 – 135°C, -67 – 275°F |
879067-000 462E023-3-0 | Heilind Electronics |
Heat Shrink Boot 30Deg 4-Entry Semi-Rigid Polyolefin Black | Avnet America |
Heat Shrink Cable Boots & End Caps 462W023-3-0 | Sager |
Where can I find additional details, specifications and documents for a 879067-000?
Additional datasheets, footprints and schematics for 879067-000 are listed on our Part Details page. You can also find images and similar parts to 879067-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 879067-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 879067-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 879067-000 fall under?
The 879067-000 is listed under Harnessing > Heat Shrink Components > Breakouts/Transitions.
Can I view similar or alternative parts?
You can view similar parts to 879067-000 when available in the Breakouts/Transitions range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 879067-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 879067-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 879067-000 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Avnet America and Sager have stock available or on a lead time for 879067-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 879067-000 often in real-time on the comparison pages.
What if I can't find stock of 879067-000?
You can fill out our help required form which you can use to request a quote for 879067-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.