879027-000

Harnessing

> Heat Shrink Components

> Heat Shrink Component Accessories

distributor space
Organise Price Comparison Results by
Distributor Statistics for 879027-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 879027-000
Series Information for 879027-000 - TE Connectivity
  • Status: Active
  • Aliases: 8-1196842-6, 879027-000
  • Product Code: C367
  • Global Product Line: 731
  • GPL Description: Aerospace Defense & Marine

Description

200W521-3-0

Specifications

Material Systems Code:
10
Pliancy:
Semi-Rigid
Material:
Modified Polyolefin
Adhesive Pre-Coat:
No
Color:
Black
Material Code:
3
Width:
.39in, 10mm
Expanded Inside Diameter (Min):
11mm, .43in
Recovered Inside Diameter (Max):
7mm, .28in
Government Qualified:
No
Adhesive Type:
Adhesive Purchased Separately
Adhesive Code:
S1017, S1048
Molded Part Type:
Molded Ring with Eyelet
Size Code:
21
製品タイプ:
Molded Part
Resistance Protection:
None
Operating Temperature Range:
-55 – 135°C

Compatibility

  • Compatible Parts: 890060-000, CJ2087-000
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Avnet America
Cable Accessories Molded Ring with Eyelet Polyolefin Black
Allied Electronics, Inc
Circular Connector, 200W521-3-0
Avnet Europe
Cable Accessories Molded Ring with Eyelet Polyolefin Black