Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
6-1196841-4,
878897-000 |
No distributors results available
Material Systems Code | 10 |
---|---|
Material Code | 3 |
Material | Semi-Rigid Modified Polyolefin |
Adhesive Pre-Coat | No |
Lipped | Yes |
Wire/Cable Outside Diameter | 1.1 in, 1.18 in, 20 mm, 26 mm, 28 mm, 1.34 in, 30 mm, 1.26 in, .787 in, .9 in, 1.02 in, .87 in, 1 in, 32 mm, 34 mm, .94 in, 24 mm, 22 mm |
Cable Diameter Range | .661 – 1.496in, 16.8 – 38mm |
Zugelassene Standards | BS-G-198-5-DA, DEF Std 59-97 Issue 3 Type DA, UL 224, File E85381, SAE AS I 81765/1, Type I |
Approved Standards | BS-G-198-5-DA, SAE AS I 81765/1, Type I, UL 224, File E85381, DEF Std 59-97 Issue 3 Type DA |
Government Qualified | No |
Power Cable Accessory | No |
Molded Part Shape Code | 202 |
Adhesive Options | /42 Precoat |
Adhesive Type | Adhesive Purchased Separately |
Fluid/Chemical Resistance | Occasional exposure to fluids |
Molded Part Shape | Straight |
Operating Temperature Range | -55 – 135°C, -67 – 275°F |
Where can I find additional details, specifications and documents for a 878897-000?
Additional datasheets, footprints and schematics for 878897-000 are listed on our Part Details page. You can also find images and similar parts to 878897-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 878897-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 878897-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 878897-000 fall under?
The 878897-000 is listed under Harnessing > Heat Shrink Components > Heat Shrink Boots.
Can I view similar or alternative parts?
You can view similar parts to 878897-000 when available in the Heat Shrink Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 878897-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 878897-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 878897-000 have stock available?
There is no stock from authorised distributors for 878897-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 878897-000 often in real-time on the comparison pages.
What if I can't find stock of 878897-000?
You can fill out our help required form which you can use to request a quote for 878897-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.