87879-8 Part Information

Details for 87879-8 by TE Connectivity

Connectors>PCB Connectors>Board-to-Board Connectors>Board-to-Board Headers & Receptacles

Part Downloads

Featured content from Farnell

Part Specifications

Connector Profile Low
Number of Rows 1
PCB Mount Orientation Vertical
Stackable Yes
Number of Positions 13
Contact Type Socket
Contact Layout Inline
Contact Current Rating (Max) 2A
PCB Contact Termination Area Plating Material Tin-Lead
Contact Mating Area Plating Material Thickness 30µin, .762µm
PCB Contact Termination Area Plating Material Thickness 150 – 300µin
Contact Protection Type Closed Entry Housing
Contact Mating Area Plating Material Gold
Contact Base Material Phosphor Bronze
Contact Shape & Form Dual Tine
PCB Thickness (Recommended) 1.57mm, .62in
Connector Height 6.79mm, .268in
コネクタの高さ 6.79mm
Termination Resistance 12mΩ
Insulation Resistance 5000MΩ
Housing Material Polyester PCT
Mating Entry Location Bottom & Top
Centerline (Pitch) .1in, 2.54mm
Housing Color Black
UL Flammability Rating UL 94V-0
Approved Standards UL E28476, CSA LR7189
Zugelassene Standards UL E28476, CSA LR7189
PCB Mount Retention Without
Solder Process Feature Board Standoff
Packaging Method Tube
実装方法 Tube
Packaging Quantity 17
Connector & Contact Terminates To Printed Circuit Board
PCB Connector Assembly Type PCB Mount Receptacle
Sealable No
Termination Post & Tail Length 2.92mm, .115in
Termination Method to Printed Circuit Board Through Hole - Solder
High Temperature Compatible No
Operating Temperature Range -65 – 125°C
Wave solder capable to 265°C
Status: Active
Product Code: 5485
Global Product Line: 281
GPL Description: Industrial

Alternative Part Descriptions

  • Conn Socket Strip RCP 13 POS 2.54mm Solder ST Thru-Hole Gang of Tubes | Avnet America

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 87879-8?

Additional datasheets, footprints and schematics for 87879-8 are listed in our Part Details tab. You can also find the 87879-8 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 87879-8 in the Pricing & Inventory tab next to part details. You can view 87879-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 87879-8 fall under?

The 87879-8 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 87879-8 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 87879-8 you can contact the distributor directly for product support, shipping queries etc.

Is the 87879-8 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 87879-8 have stock available?

Authorised distributors including Avnet America have stock available or on a lead time for 87879-8.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 87879-8 often in real-time on the comparison pages.

What if I can't find stock of 87879-8?

You can fill out our help required form which you can use to request a quote for 87879-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 87879-8

Loading...
Loading Results for 87879-8