Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Profile | Low |
---|---|
Number of Rows | 1 |
PCB Mount Orientation | Vertical |
Stackable | Yes |
Number of Positions | 6 |
Contact Type | Socket |
Contact Layout | Inline |
Contact Current Rating (Max) | 2A |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Material Thickness | 30µin, .762µm |
PCB Contact Termination Area Plating Material Thickness | 150 – 300µin |
Contact Protection Type | Closed Entry Housing |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
Contact Shape & Form | Dual Tine |
PCB Thickness (Recommended) | 1.57mm, .62in |
Connector Height | 6.79mm, .268in |
コネクタの高さ | 6.79mm |
Insulation Resistance | 5000MΩ |
Termination Resistance | 12mΩ |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
Mating Entry Location | Bottom & Top |
Housing Material | Polyester PCT |
Approved Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | UL E28476, CSA LR7189 |
PCB Mount Retention | Without |
Solder Process Feature | Board Standoff |
実装方法 | Tube |
Packaging Method | Tube |
Packaging Quantity | 37 |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Sealable | No |
Termination Post & Tail Length | 2.92mm, .115in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 125°C |
High Temperature Compatible | No |
06 Modiv Vrt Sr Oe 100/115 Rohs Compliant: No |Amp Te Connectivity 87879-3 | Newark Electronics |
Conn Socket Strip RCP 6 POS 2.54mm Solder ST Thru-Hole Gang of Tubes | Avnet America |
Connector, AMPMODU, 06 Modiv Vrt Sr Oe 100/115 | TE Connectivity 87879-3 | RS Americas |
Special Order: 06 MODIV VRT SR OE 100/115 PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 6 Number of Rows: 1 PCB Mount Receptacle Vertical Board-to-Board 6 | PCB Header & Receptacle | Part Number: 87879-3 | Internal Number: 87879-3 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 87879-3?
Additional datasheets, footprints and schematics for 87879-3 are listed on our Part Details page. You can also find images and similar parts to 87879-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 87879-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 87879-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 87879-3 fall under?
The 87879-3 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 87879-3 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 87879-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 87879-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 87879-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 87879-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 87879-3 often in real-time on the comparison pages.
What if I can't find stock of 87879-3?
You can fill out our help required form which you can use to request a quote for 87879-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.