87878-8

Connectors

> PCB Connectors

> Multiple Configuration PCB Connectors

> Multiple Configuration PCB Connector Contacts

distributor space
Organise Price Comparison Results by
Distributor Statistics for 87878-8
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 87878-8
Series Information for 87878-8 - TE Connectivity
  • Status: Active
  • Product Code: 5910
  • Global Product Line: 014
  • GPL Description: Industrial

Description

MOD II POST PLTD 30 AU

Specifications

Post Size:
.64mm, .025in
PCB Hole Shape:
Round
Contact Configuration:
Square Post
Contact Underplating Material:
Nickel
Contact Type:
Pin
PCB Contact Termination Area Plating Material:
Gold
Contact Mating Area Plating Material:
Gold
端子の下地めっきの材料:
Nickel
Contact Shape & Form:
Square
Contact Mating Area Length:
.278in, 7.06mm
Mating Post Length:
7.06mm, .278in
Contact Base Material:
Phosphor Bronze
Contact Orientation:
Straight
Contact Current Rating (Max):
3A
PCB Contact Termination Area Plating Material Thickness:
30µin
PCB Hole Diameter:
.036in, .91mm
Overall Contact Length:
.753in, 19.12mm
Contact Resistance:
12mΩ
Dielectric Withstanding Voltage:
750 V
Wire Insulation Support:
Without
Packaging Method:
Reel
Packaging Quantity:
20000
実装方法:
Reel
Applied Pressure:
Standard
Connector & Contact Terminates To:
Printed Circuit Board
Termination Post & Tail Length:
.435in
Operating Temperature Range:
-65 – 125°C

Compatibility

  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Wave solder capable to 240°C

Alternate Descriptions

Newark Electronics
MOD II POST PLTD 30 AU
Avnet America
Crimp Terminal M 19.12mm 1.27mm Gold Over Nickel
Allied Electronics, Inc
MOD II POST PLTD 30 AU
Avnet Europe
Crimp Terminal M 19.12mm 1.27mm Gold Over Nickel