878462-000

Harnessing

> Adhesives & Sealants

> Epoxy

distributor space
Organise Price Comparison Results by
Distributor Statistics for 878462-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 878462-000
Details for TE Store
878462-000
S1125-KIT-1 Packaging Method:Dual Pack
Buy Directly from TE Store (27 in Stock)
$234.4100 per unit
Series Information for 878462-000 - TE Connectivity
  • Status: Active
  • Aliases: AC-J02557, 7412607182, 9-1196836-0, S1125-KIT-1
  • Product Code: C372
  • Global Product Line: 731
  • GPL Description: Aerospace Defense & Marine

Description

S1125-KIT-1

Specifications

Color (Supplied):
Black, Gray
Curing Method:
85 °C for 1 hr, 20 °C for 24 hr
Pot Life:
90minute
Comment:
2-Part Epoxy
Packaging Quantity:
5
Packaging Method:
Dual Pack
System:
25
Product Type:
Epoxy/Polyamide Two-Part Paste
Heat Resistance Temperature (Max):
150°C

Compatibility

  • Compatible Parts: CJ2087-000
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Avnet America
878462-000 S1125 Chemical and Heat Resistant Adhesive Kit
Allied Electronics, Inc
S1125-KIT-1
TE Store
S1125-KIT-1 Packaging Method:Dual Pack;Packaging Quantity:5;Heat Resistance Temperature (Max):150 °C Dual Pack 5 | Epoxy | Alias Number: 7412607182 | TE Connectivity