Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Terminal Type | Male Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | - |
Wire Size AWG Max | - |
Insulator Colour | Natural |
Conductor Area CSA | - |
Insulator Material | Vinyl |
Terminal Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
TAB, INSULATED, 12 MALE, PK20 | element14 |
Male Disconnect, 6.35Mm, Natural | Newark Electronics |
Where can I find additional details, specifications and documents for a 878302?
Additional datasheets, footprints and schematics for 878302 are listed on our Part Details page. You can also find images and similar parts to 878302 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 878302 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 878302 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 878302 fall under?
The 878302 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 878302 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 878302 you can contact the distributor directly for product support, shipping queries etc.
Is the 878302 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 878302 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 878302.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 878302 often in real-time on the comparison pages.
What if I can't find stock of 878302?
You can fill out our help required form which you can use to request a quote for 878302 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.