Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Termination | Crimp |
Wire Size AWG Min | - |
Wire Size AWG Max | 12AWG |
Conductor Area CSA | 4mm² |
Terminal Type | Quick Blade Splice |
Insulator Colour | Yellow |
Insulator Material | Nylon (Polyamide) |
Terminal Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Termination | Crimp |
---|---|
Wire Size AWG Max | 12AWG |
Conductor Area CSA | 4mm² |
Terminal Type | Quick Blade Splice |
Insulator Colour | Yellow |
Terminal Material | Brass |
RoHS Compliant | Yes |
QUICK SPLICE BLADE, YELLOW, 12AWG | Farnell |
Quick Splice Blade, Crimp, Yellow, 12Awg | Newark Electronics |
Where can I find additional details, specifications and documents for a 878206?
Additional datasheets, footprints and schematics for 878206 are listed on our Part Details page. You can also find images and similar parts to 878206 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 878206 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 878206 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 878206 fall under?
The 878206 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to 878206 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 878206 you can contact the distributor directly for product support, shipping queries etc.
Is the 878206 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 878206 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for 878206.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 878206 often in real-time on the comparison pages.
What if I can't find stock of 878206?
You can fill out our help required form which you can use to request a quote for 878206 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.